Vishay Precision Group Ceramic Capacitors GA0805H103KXBBC31G

Description
CAP CER 10000PF 100V X8R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X8R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0805H103KXBBC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 100V X8R 0805

CAP CER 10000PF 100V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805H103KXBBC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 100V X8R 0805

CAP CER 10000PF 100V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805H103KXBBC31GTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Vishay - 78AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Vishay
78AC6976
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Vishay 78AC6976
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Vishay - 62AC6940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Vishay
62AC6940
Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Vishay 62AC6940
CAP, 0.01µF, 100V, 10%, X8R, 0805; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X8R, 0805; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0805H103KXBBC31GDKR-ND 720-GA0805H103KXBBC31GCT-ND 78AC6976 62AC6940
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Vishay Cap, 0.01Μf, 100V, 10%, X8R, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details