Vishay Intertechnology, Inc. Ceramic Capacitors GA0805A121JBCBT31G

Description
CAP CER 120PF 200V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 120PF 200V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0805A121JBCBT31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 200V C0G/NP0 0805

CAP CER 120PF 200V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805A121JBCBT31GTR-ND - DigiKey
Thief River Falls, MN, United States
120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

120pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805A121JBCBT31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 200V C0G/NP0 0805

CAP CER 120PF 200V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-GA0805A121JBCBT31GDKR-ND 720-GA0805A121JBCBT31GTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers