Vishay Intertechnology, Inc. Through Hole Resistors G22041432207J4C000

Description
220 mOhms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
220 mOhms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-G22041432207J4C000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-G22041432207J4C000CT-ND
Through Hole Resistors 749-G22041432207J4C000CT-ND
220 mOhms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

220 mOhms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-G22041432207J4C000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-G22041432207J4C000TB-ND
Through Hole Resistors 749-G22041432207J4C000TB-ND
220 mOhms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

220 mOhms ±5% 4W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-G22041432207J4C000CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details