Vishay Intertechnology, Inc. Wirewound Resistors G05C93R10FE70

Description
G-5C 93.1 1% E70 e3
Request a Quote
Description
G-5C 93.1 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G05C series is a miniature, industrial, precision power wirewound resistor with a silicone coating and axial leads, offering power ratings of 5.0 W at 25 °C (characteristic U) and 7.0 W at 25 °C (characteristic V), with a maximum hot spot temperature of 350 °C. It features a beryllium oxide ceramic core, a resistance range of 0.1 to 32.3 kΩ, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The resistor meets MIL-PRF-26 qualifications, has an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 10 lb minimum. The package dimensions are 0.500 ± 0.062 in. (12.70 ± 1.57 mm) in length, 0.218 ± 0.032 in. (5.54 ± 0.813 mm) in body diameter, and 0.040 ± 0.002 in. (1.02 ± 0.051 mm) in lead diameter. The part is RoHS-compliant with lead-free termination (E70 code) and is available in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The G05C series is a miniature, industrial, precision power wirewound resistor with a silicone coating and axial leads, offering power ratings of 5.0 W at 25 °C (characteristic U) and 7.0 W at 25 °C (characteristic V), with a maximum hot spot temperature of 350 °C. It features a beryllium oxide ceramic core, a resistance range of 0.1 to 32.3 kΩ, and a temperature coefficient of ±20 ppm/°C for 10 Ω and above. The resistor meets MIL-PRF-26 qualifications, has an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 10 lb minimum. The package dimensions are 0.500 ± 0.062 in. (12.70 ± 1.57 mm) in length, 0.218 ± 0.032 in. (5.54 ± 0.813 mm) in body diameter, and 0.040 ± 0.002 in. (1.02 ± 0.051 mm) in lead diameter. The part is RoHS-compliant with lead-free termination (E70 code) and is available in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G05C93R10FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C93R10FE70
Wirewound Resistors 3110-G05C93R10FE70
G-5C 93.1 1% E70 e3

G-5C 93.1 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G05C93R10FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details