The G010 series comprises axial lead, silicone-coated wirewound resistors with a 10 W power rating at 25 °C and a maximum hot spot temperature of +350 °C. The body measures 22.23 ± 1.57 mm in length and 1.02 ± 0.051 mm in diameter. Resistance ranges from 0.1 Ω to 95.2 kΩ with tolerances of ±0.05 % to ±10 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. Construction includes a beryllium oxide ceramic core, stainless steel end caps, and a high-temperature silicone coating. It meets MIL-PRF-26 qualifications and operates from -65 °C to +350 °C. Insulation resistance is 1000 MΩ minimum dry. Termination uses tin/lead coated leads and requires welding or high-temperature soldering near the body. Load life stability is ±3.0 % max. at rated power for 2000 hours.
G-10 1 .1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0101R000BE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |