Vishay Intertechnology, Inc. Wirewound Resistors G00597R70AB12

Description
G-5 97.7 .05% B12
Request a Quote
Description
G-5 97.7 .05% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G005 is a miniature, industrial, precision wirewound resistor with axial leads and silicone coating, designed for high power density and stability. It has a power rating of 4.0 W at 25 °C (characteristic U) and 5.0 W (characteristic V), with resistance from 0.1 to 24.5 kΩ. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, and it operates from -65 °C to +250 °C (U) or +350 °C (V). Dimensions are 0.562 ± 0.062 inches long and 0.032 ± 0.002 inches in diameter, weighing 0.80 g. The core is beryllium oxide ceramic, with a copper-nickel or nickel-chrome alloy element and stainless steel end caps. Terminals are tin/lead, and the part meets MIL-PRF-26 standards with resistance shift under load below 0.5%.

Datasheet Summary
Powered by GS/AI

The G005 is a miniature, industrial, precision wirewound resistor with axial leads and silicone coating, designed for high power density and stability. It has a power rating of 4.0 W at 25 °C (characteristic U) and 5.0 W (characteristic V), with resistance from 0.1 to 24.5 kΩ. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, and it operates from -65 °C to +250 °C (U) or +350 °C (V). Dimensions are 0.562 ± 0.062 inches long and 0.032 ± 0.002 inches in diameter, weighing 0.80 g. The core is beryllium oxide ceramic, with a copper-nickel or nickel-chrome alloy element and stainless steel end caps. Terminals are tin/lead, and the part meets MIL-PRF-26 standards with resistance shift under load below 0.5%.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00597R70AB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00597R70AB12
Wirewound Resistors 3110-G00597R70AB12
G-5 97.7 .05% B12

G-5 97.7 .05% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G00597R70AB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details