Vishay Intertechnology, Inc. Wirewound Resistors G0055R110DE12

Description
G-5 5.11 .5% E12 e3
Request a Quote
Description
G-5 5.11 .5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Dale G005 wirewound resistor is a miniature, precision power resistor with a silicone coating and axial leads, designed for high-temperature operation up to +250 °C under characteristic U or +350 °C under characteristic V. It features a power rating of 5.0 W at 25 °C, resistance values from 0.1 to 24.5 kΩ, and a tolerance of ±0.5%. The component has a typical resistance temperature coefficient of ±20 ppm/°C for values of 10 Ω and above, and an insulation resistance of at least 1000 MΩ when dry. The body measures 0.562 ± 0.062 inches (14.27 ± 1.57 mm) in length and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) in diameter, with a weight of 0.80 g. The resistor meets MIL-PRF-26 qualifications and uses a beryllium oxide ceramic core. Termination is tin/lead in bulk packaging. The part is RoHS-compliant as indicated by the E12 suffix.

Datasheet Summary
Powered by GS/AI

The Vishay Dale G005 wirewound resistor is a miniature, precision power resistor with a silicone coating and axial leads, designed for high-temperature operation up to +250 °C under characteristic U or +350 °C under characteristic V. It features a power rating of 5.0 W at 25 °C, resistance values from 0.1 to 24.5 kΩ, and a tolerance of ±0.5%. The component has a typical resistance temperature coefficient of ±20 ppm/°C for values of 10 Ω and above, and an insulation resistance of at least 1000 MΩ when dry. The body measures 0.562 ± 0.062 inches (14.27 ± 1.57 mm) in length and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) in diameter, with a weight of 0.80 g. The resistor meets MIL-PRF-26 qualifications and uses a beryllium oxide ceramic core. Termination is tin/lead in bulk packaging. The part is RoHS-compliant as indicated by the E12 suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0055R110DE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0055R110DE12
Wirewound Resistors 3110-G0055R110DE12
G-5 5.11 .5% E12 e3

G-5 5.11 .5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0055R110DE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details