Vishay Intertechnology, Inc. Wirewound Resistors G005286R0FE12

Description
G-5 286 1% E12 e3
Request a Quote Datasheet
Description
G-5 286 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G005286R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G005286R0FE12
Wirewound Resistors 3110-G005286R0FE12
G-5 286 1% E12 e3

G-5 286 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 286 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - G005286R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 286 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
G005286R0FE12
Res Wirewound 286 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk G005286R0FE12
Res Wirewound 286 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 286 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G005286R0FE12 G005286R0FE12
Product Name Wirewound Resistors Res Wirewound 286 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 286 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers