Vishay Intertechnology, Inc. Wirewound Resistors G0032R550FE7080

Description
G-3-80 2.55 1% E70 e3
Request a Quote
Description
G-3-80 2.55 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G0032R550FE7080 is a miniature axial lead wirewound resistor from the G series, rated at 2.0 W at 25 °C for both characteristic U and V, with a resistance of 2.55 Ω and ±1% tolerance. It meets MIL-PRF-26 and has a temperature coefficient of ±90 ppm/°C. The operating temperature range is -65 °C to +250 °C for characteristic U and up to +350 °C for characteristic V, with a maximum hot spot temperature matching each. Resistance shift under 2000 h load life is within ±0.5% for U and ±3.0% for V. The part measures 0.406 ± 0.031 inches in length, 0.020 ± 0.002 inches in diameter, and weighs 0.34 g. It has a silicone coating, ceramic core, and stainless steel end caps with lead-free tin terminals (E70). Termination must be within 1/2 inch of the body when operating at full power.

Datasheet Summary
Powered by GS/AI

The G0032R550FE7080 is a miniature axial lead wirewound resistor from the G series, rated at 2.0 W at 25 °C for both characteristic U and V, with a resistance of 2.55 Ω and ±1% tolerance. It meets MIL-PRF-26 and has a temperature coefficient of ±90 ppm/°C. The operating temperature range is -65 °C to +250 °C for characteristic U and up to +350 °C for characteristic V, with a maximum hot spot temperature matching each. Resistance shift under 2000 h load life is within ±0.5% for U and ±3.0% for V. The part measures 0.406 ± 0.031 inches in length, 0.020 ± 0.002 inches in diameter, and weighs 0.34 g. It has a silicone coating, ceramic core, and stainless steel end caps with lead-free tin terminals (E70). Termination must be within 1/2 inch of the body when operating at full power.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0032R550FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0032R550FE7080
Wirewound Resistors 3110-G0032R550FE7080
G-3-80 2.55 1% E70 e3

G-3-80 2.55 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0032R550FE7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123554 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details