The G0032K400FS7080 is a miniature axial wirewound resistor in the G series, rated for up to 5.0 W at 25 °C under characteristic V and operation to +350 °C hot spot temperature. It has a resistance of 2.4 kΩ and a tolerance of ±1%, with a temperature coefficient of ±50 ppm/°C. The resistor is silicone-coated, complete welded, and meets MIL-PRF-26 qualifications. Dimensions are 0.406 ± 0.031 in length and 0.020 ± 0.002 in diameter, weighing 0.34 g. Terminals are tin/lead with tape/reel packaging. Insulation resistance is 1000 MΩ minimum dry. Maximum working voltage is calculated as (P × R)¹/². Operating range is -65 °C to +350 °C, with ±0.5 % resistance change over 2000 hours at rated power under characteristic U.
G-3-80 2.4K 1% S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0032K400FS7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |