The G0031K620BB1280 is a miniature axial wirewound resistor from the Vishay Dale G series, rated for 2.0 W at 25 °C and operating from -65 °C to +250 °C with ±0.5% resistance shift over 2000 hours. It has a resistance of 1.62 kΩ in ±0.1% tolerance, a silicone-coated body, and a welded construction meeting MIL-PRF-26. Dimensions are 0.406 ± 0.031 inches long and 0.020 ± 0.002 inches in diameter, weighing 0.34 g. The temperature coefficient is ±50 ppm/°C for values between 1 Ω and 9.9 Ω, insulation resistance is 1000 MΩ minimum dry, and termination is tin/lead in bulk packaging.
G-3-80 1.62K .1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0031K620BB1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |