The G003 series consists of miniature, industrial, precision wirewound resistors with silicone coating and axial leads, offering 2.0 W power ratings (characteristic U or V) and resistance values from 0.1 Ω to 10.4 kΩ. It has a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω, insulation resistance of at least 1000 MΩ dry, and a terminal strength of 5 lb. The resistor operates from -65 °C to +250 °C (characteristic U) or +350 °C (characteristic V), meets MIL-PRF-26, and exhibits a typical resistance shift under load of less than 0.5%. Physical dimensions are 0.406 ± 0.031 in. long, 0.020 ± 0.002 in. in diameter, and weigh 0.34 g. The part uses tin/lead termination in bulk packaging.
G-3-80 1.24K .1% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0031K240BB1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |