Vishay Intertechnology, Inc. Wirewound Resistors G001R5100JE1280

Description
G-1-80 .51 5% E12 e3
Request a Quote
Description
G-1-80 .51 5% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G001R5100JE1280 is a Vishay Dale G-series wirewound resistor with silicone coating and axial leads, rated at 1.0 W at 25 °C under characteristic U. It has a resistance of 0.51 Ω and a tolerance of ±5%, with a temperature coefficient of ±90 ppm/°C. Operating temperature ranges from -65 °C to +250 °C, with a maximum hot spot temperature of +250 °C. Dimensions are 0.250 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter. It meets MIL-PRF-26 qualifications and has an insulation resistance of 1000 MΩ minimum when dry. Termination should be made within 1/2 inch of the body. The part is bulk packaged with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The G001R5100JE1280 is a Vishay Dale G-series wirewound resistor with silicone coating and axial leads, rated at 1.0 W at 25 °C under characteristic U. It has a resistance of 0.51 Ω and a tolerance of ±5%, with a temperature coefficient of ±90 ppm/°C. Operating temperature ranges from -65 °C to +250 °C, with a maximum hot spot temperature of +250 °C. Dimensions are 0.250 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter. It meets MIL-PRF-26 qualifications and has an insulation resistance of 1000 MΩ minimum when dry. Termination should be made within 1/2 inch of the body. The part is bulk packaged with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001R5100JE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001R5100JE1280
Wirewound Resistors 3110-G001R5100JE1280
G-1-80 .51 5% E12 e3

G-1-80 .51 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G001R5100JE1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details