The G001...80 series consists of axial lead, silicone-coated, wirewound resistors with power ratings from 1.0 W to 2.0 W at 25 °C, rated for operating temperatures up to +250 °C (characteristic U) or +350 °C (characteristic V). Constructed with a ceramic core and copper-nickel or nickel-chrome alloy element, the resistors feature a complete welded construction and meet MIL-PRF-26 standards. Resistance range spans from 0.1 Ω to 1K Ω with tolerances of ±0.05 % to ±5 %, and temperature coefficient is ±20 ppm/°C for values above 10 Ω. The physical dimensions are 0.250 ± 0.031 inches in length with a 0.020 ± 0.002 inch diameter. Termination is tin/lead, available in bulk or tape/reel packaging. Non-inductive versions (GN001...80) are available with Ayrton-Perry winding.
G-1-80 .261 1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G001R2610FE1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |