The G0018R000BE1280 is a miniature, axial-lead, wirewound resistor from the Vishay Dale G series, designed for industrial precision power applications with a silicone coating capable of operating above 350 °C. It has a resistance value of 8 Ω, a tolerance of ±0.1%, and uses a tin/lead termination in bulk packaging. The part shares the G series's power ratings, with a 1.0 W rating at 25 °C under characteristic U and a maximum hot spot temperature of +250 °C. Its physical dimensions match the G001...80 model: 0.250 in. long, with a 0.020 in. diameter lead. The resistor meets MIL-PRF-26 qualifications, has a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω, and maintains stability with resistance shift typically under 0.5% under load. Termination should occur within 1/2″ of the body for full rated power operation.
G-1-80 8 .1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0018R000BE1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |