Vishay Intertechnology, Inc. Wirewound Resistors G001499R0BB1280

Description
G-1-80 499 .1% B12
Request a Quote
Description
G-1-80 499 .1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G001499R0BB1280 is a miniature wirewound resistor with a G-1-80 model, featuring a 499 Ω resistance, ±0.1% tolerance, and tin/lead bulk termination. It has an axial lead configuration, silicone coating rated for operation up to +250°C, and a power rating of 1.0 W at 25°C under characteristic U. The resistor measures 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length with a 0.020 ± 0.002 inch (0.508 ± 0.051 mm) diameter. It meets MIL-PRF-26 qualifications and exhibits typical resistance shift under load of less than 0.5%. The device has a temperature coefficient of ±50 ppm/°C for its resistance range and an insulation resistance of at least 1000 MΩ when dry.

Datasheet Summary
Powered by GS/AI

The G001499R0BB1280 is a miniature wirewound resistor with a G-1-80 model, featuring a 499 Ω resistance, ±0.1% tolerance, and tin/lead bulk termination. It has an axial lead configuration, silicone coating rated for operation up to +250°C, and a power rating of 1.0 W at 25°C under characteristic U. The resistor measures 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length with a 0.020 ± 0.002 inch (0.508 ± 0.051 mm) diameter. It meets MIL-PRF-26 qualifications and exhibits typical resistance shift under load of less than 0.5%. The device has a temperature coefficient of ±50 ppm/°C for its resistance range and an insulation resistance of at least 1000 MΩ when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001499R0BB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001499R0BB1280
Wirewound Resistors 3110-G001499R0BB1280
G-1-80 499 .1% B12

G-1-80 499 .1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G001499R0BB1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details