The G001470R0JE7080 is a miniature, precision wirewound resistor in the G series, designed for industrial applications with silicone coating and axial leads. It features a resistance value of 470 Ω with a tolerance of ±5%, and is RoHS-compliant with lead-free terminations. The part has a power rating of 1.0 W at 25 °C under characteristic U and operates within a temperature range of -65 °C to +250 °C. It measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length with a diameter of 0.020 ± 0.002 inches [0.508 ± 0.051 mm]. The resistor meets MIL-PRF-26 qualifications and exhibits a typical resistance shift of less than 0.5% under load life. Termination requires welding or high-temperature solder within 1/2 inch of the body.
G-1-80 470 5% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G001470R0JE7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |