Vishay Intertechnology, Inc. Wirewound Resistors G0013R010FB12380

Description
G-1-380 3.01 1% B12
Request a Quote
Description
G-1-380 3.01 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Dale G001...380 is a miniature, axial-lead wirewound resistor with silicone coating, designed for industrial precision applications. It features a power rating of 1.0 W at 25 °C (characteristic U), resistance range from 0.1 to 1 kΩ, and a tolerance of ±1%. The resistor has a temperature coefficient of ±50 ppm/°C for values from 1 Ω to 9.9 Ω and operates from -65 °C to +250 °C. Its dimensions are 0.312 ± 0.016 inches in length and 0.020 ± 0.002 inches in diameter. The device meets MIL-PRF-26 qualifications and uses a ceramic core with stainless steel end caps and tin/lead terminations. Termination requires welding or high-temperature solder within 0.5 inch of the body when operated at full power.

Datasheet Summary
Powered by GS/AI

The Vishay Dale G001...380 is a miniature, axial-lead wirewound resistor with silicone coating, designed for industrial precision applications. It features a power rating of 1.0 W at 25 °C (characteristic U), resistance range from 0.1 to 1 kΩ, and a tolerance of ±1%. The resistor has a temperature coefficient of ±50 ppm/°C for values from 1 Ω to 9.9 Ω and operates from -65 °C to +250 °C. Its dimensions are 0.312 ± 0.016 inches in length and 0.020 ± 0.002 inches in diameter. The device meets MIL-PRF-26 qualifications and uses a ceramic core with stainless steel end caps and tin/lead terminations. Termination requires welding or high-temperature solder within 0.5 inch of the body when operated at full power.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0013R010FB12380 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0013R010FB12380
Wirewound Resistors 3110-G0013R010FB12380
G-1-380 3.01 1% B12

G-1-380 3.01 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0013R010FB12380
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-68RF1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers