Riedon, Inc. Chip Resistor - Surface Mount S4-68RF1

Description
RES SMD 68 OHM 1% 2W 4525
Request a Quote Datasheet
Description
RES SMD 68 OHM 1% 2W 4525
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S4-68RF1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-68RF1CT-ND
Chip Resistor - Surface Mount 696-S4-68RF1CT-ND
RES SMD 68 OHM 1% 2W 4525

RES SMD 68 OHM 1% 2W 4525

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-68RF1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-68RF1TR-ND
Chip Resistor - Surface Mount 696-S4-68RF1TR-ND
68 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

68 Ohms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-68RF1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-68RF1DKR-ND
Chip Resistor - Surface Mount 696-S4-68RF1DKR-ND
RES SMD 68 OHM 1% 2W 4525

RES SMD 68 OHM 1% 2W 4525

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237160-S4-68RF1
Resistors - Chip Resistor - Surface Mount 1237160-S4-68RF1
Win Source Part Number: 1237160-S4-68RF1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.197" (5.00mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 4525 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-4 68 OHM 1%,S-4-68FDKR,S-4-68 FDKR,696-1252-2,S-4- 68FCT,S-4-68FCT,S468 OHM1,696-1252-1,S-4- 68FTR,696-1252-6,S-4 -68FTR

Win Source Part Number: 1237160-S4-68RF1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 4525 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.449" L x 0.252" W (11.40mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-4 68 OHM 1%,S-4-68FDKR,S-4-68FDKR,696-1252-2,S-4-68FCT,S-4-68FCT,S468OHM1,696-1252-1,S-4-68FTR,696-1252-6,S-4-68FTR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S4-68RF1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S4-68RF1
Resistors - Chip Resistor - Surface Mount S4-68RF1
RES SMD 68 OHM 1% 2W 4525

RES SMD 68 OHM 1% 2W 4525

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 696-S4-68RF1CT-ND 1237160-S4-68RF1 S4-68RF1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 4525 J-Lead 4525 J-Lead
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details