The G00130R90DE1280 is a miniature, axial-lead, wirewound resistor from the Vishay Dale G series, designed for high power and precision applications with silicone coating and a maximum hot spot temperature of +250 °C (characteristic U). It has a resistance value of 30.9 Ω with a tolerance of ±0.5%, and is packaged in bulk. The resistor features a power rating of 1.0 W at 25 °C, operates across a resistance range of 0.499 Ω to 1 kΩ, and has a temperature coefficient of ±50 ppm/°C. The part incorporates a welded construction, meets MIL-PRF-26 standards, and has a dimensions of 0.250 ± 0.031 inches in length with a diameter of 0.020 ± 0.002 inches. Its terminals are lead-free tin finish, and it is rated for a maximum working voltage derived from its power and resistance values. The resistor exhibits excellent stability with typical resistance shift under load of less than 0.5%.
G-1-80 30.9 .5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G00130R90DE1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |