Vishay Intertechnology, Inc. Ceramic Capacitors FPD050BE10138BH1

Description
100pF ±20% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet
Description
100pF ±20% 5000V (5kV) Ceramic Capacitor R42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FPD050BE10138BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FPD050BE10138BH1-ND
Ceramic Capacitors FPD050BE10138BH1-ND
100pF ±20% 5000V (5kV) Ceramic Capacitor R42

100pF ±20% 5000V (5kV) Ceramic Capacitor R42

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number FPD050BE10138BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details