Low-power voltage regulator double diodes in a SOT323 (SC-70) small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 3V SOT-323
DIODE ZENER ARRAY 3V SOT-323
DIODE ZENER ARRAY 3V SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BZB784-C3V0-QX | 1727-BZB784-C3V0-QXCT-ND |
| Product Name | Voltage regulator double diodes | Zener Diode Arrays |
| Diode Applications | Voltage Regulation; Protector | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IR | 5.00E-5 mA |