Vishay Intertechnology, Inc. Film Capacitors F339X151048KKI2B0

Description
1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X151048KKI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X151048KKI2B0-ND
Film Capacitors F339X151048KKI2B0-ND
1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339X151048KKI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X151048KKI2B0
Capacitors - Film Capacitors F339X151048KKI2B0
CAP FILM 1UF 10% 1KVDC RADIAL

CAP FILM 1UF 10% 1KVDC RADIAL

Supplier's Site
Cap, 1Μf, 10%, Pp; Capacitance Vishay - 83Y8690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 10%, Pp; Capacitance Vishay
83Y8690
Cap, 1Μf, 10%, Pp; Capacitance Vishay 83Y8690
CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 1µF, 10%, PP; Capacitance:1µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F339X151048KKI2B0-ND F339X151048KKI2B0 83Y8690
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 1Μf, 10%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1725767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details