Vishay Intertechnology, Inc. Film Capacitors F339X141548KII2B0

Description
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X141548KII2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X141548KII2B0-ND
Film Capacitors F339X141548KII2B0-ND
0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.15Μf, 10%, Pp; Capacitance Vishay - 83Y8686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 10%, Pp; Capacitance Vishay
83Y8686
Cap, 0.15Μf, 10%, Pp; Capacitance Vishay 83Y8686
CAP, 0.15µF, 10%, PP; Capacitance:0.15µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

CAP, 0.15µF, 10%, PP; Capacitance:0.15µF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X141548KII2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X141548KII2B0
Capacitors - Film Capacitors F339X141548KII2B0
CAP FILM 0.15UF 10% 1KVDC RADIAL

CAP FILM 0.15UF 10% 1KVDC RADIAL

Supplier's Site
Film Capacitors - F339X141548KII2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X141548KII2B0
Film Capacitors F339X141548KII2B0
CAP FILM 0.15UF 10% 1KVDC RADIAL

CAP FILM 0.15UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F339X141548KII2B0-ND 83Y8686 F339X141548KII2B0 F339X141548KII2B0
Product Name Film Capacitors Cap, 0.15Μf, 10%, Pp; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details