Vishay Precision Group X2 Mkp 680Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 4 Mm Vishay F1778468K3KBT0

Description
X2 MKP 680nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 4 MM
Description
X2 MKP 680nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 4 MM

Suppliers

Company
Product
Description
Supplier Links
X2 Mkp 680Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 4 Mm Vishay - 18T8349 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 680Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 4 Mm Vishay
18T8349
X2 Mkp 680Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 4 Mm Vishay 18T8349
X2 MKP 680nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 4 MM

X2 MKP 680nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 4 MM

Supplier's Site
Capacitors - Film Capacitors - F1778468K3KBT0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778468K3KBT0
Capacitors - Film Capacitors F1778468K3KBT0
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 18T8349 F1778468K3KBT0
Product Name X2 Mkp 680Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 4 Mm Vishay Capacitors - Film Capacitors
Capacitance Type Fixed Fixed
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH160K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details