Vishay Precision Group X2 Mkp 470Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay F1778447K2KCT0

Description
X2 MKP 470nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 6 MM
Description
X2 MKP 470nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 6 MM

Suppliers

Company
Product
Description
Supplier Links
X2 Mkp 470Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay - 18T8302 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 470Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay
18T8302
X2 Mkp 470Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay 18T8302
X2 MKP 470nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 6 MM

X2 MKP 470nF 10% 310Vac Pitch 27,5mm / LOOSE, STRAIGHT LEAD 6 MM

Supplier's Site
Capacitors - Film Capacitors - F1778447K2KCT0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778447K2KCT0
Capacitors - Film Capacitors F1778447K2KCT0
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 18T8302 F1778447K2KCT0
Product Name X2 Mkp 470Nf 10% 310Vac Pitch 27,5Mm / Loose, Straight Lead 6 Mm Vishay Capacitors - Film Capacitors
Capacitance Type Fixed Fixed
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050521500561FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details