The F1778368M3DBB0 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in Class X2 applications. It features a capacitance range from 0.001 OºF to 4.7 OºF with a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 85 °C. The capacitor is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring self-healing properties. It is rated for operation at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. This capacitor complies with IEC 60384-14 standards and has a flammability classification of UL 94 V-0. It is encapsulated in a plastic case that is epoxy resin sealed, providing durability and reliability in various applications. The leads are tinned wire, facilitating easy integration into circuits. The product is suitable for standard across-the-line applications, making it a versatile choice for engineers seeking reliable capacitors for their projects.
X2 MKP 68nF 20% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.068UF 20% 630VDC RAD
CAP FILM 0.068UF 20% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T8141 | F1778368M3DBB0 | F1778368M3DBB0 |
| Product Name | X2 Mkp 68Nf 20% 310Vac Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |