Vishay Intertechnology, Inc. Ceramic Capacitors F152K53Y5RP6XT7RX1

Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F152K53Y5RP6XT7RX1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F152K53Y5RP6XT7RX1-ND
Ceramic Capacitors F152K53Y5RP6XT7RX1-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

1500pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 2Kv 1,5Nf ±10% Y5R Bulk E3 Vishay - 92K0033 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 1,5Nf ±10% Y5R Bulk E3 Vishay
92K0033
F 2Kv 1,5Nf ±10% Y5R Bulk E3 Vishay 92K0033
F 2KV 1,5nF ±10% Y5R BULK e3

F 2KV 1,5nF ±10% Y5R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - F152K53Y5RP6XT7RX1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F152K53Y5RP6XT7RX1
Capacitors - Ceramic Capacitors F152K53Y5RP6XT7RX1
CAP CER 1500PF 2KV Y5R RADIAL

CAP CER 1500PF 2KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F152K53Y5RP6XT7RX1-ND 92K0033 F152K53Y5RP6XT7RX1
Product Name Ceramic Capacitors F 2Kv 1,5Nf ±10% Y5R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details