Vishay Intertechnology, Inc. Ceramic Capacitors F152K43Y5RN6UJ5R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F152K43Y5RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F152K43Y5RN6UJ5R-ND
Ceramic Capacitors F152K43Y5RN6UJ5R-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 1,5Nf ±10% Y5R Ammo E3 Vishay - 92K0024 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 1,5Nf ±10% Y5R Ammo E3 Vishay
92K0024
F 1Kv 1,5Nf ±10% Y5R Ammo E3 Vishay 92K0024
F 1KV 1,5nF ±10% Y5R AMMO e3

F 1KV 1,5nF ±10% Y5R AMMO e3

Supplier's Site
Ceramic Capacitors - F152K43Y5RN6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F152K43Y5RN6UJ5R
Ceramic Capacitors F152K43Y5RN6UJ5R
CAP CER 1500PF 1KV Y5R RADIAL

CAP CER 1500PF 1KV Y5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - F152K43Y5RN6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
F152K43Y5RN6UJ5R
Capacitors - Ceramic Capacitors F152K43Y5RN6UJ5R
CAP CER 1500PF 1KV Y5R RADIAL

CAP CER 1500PF 1KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F152K43Y5RN6UJ5R-ND 92K0024 F152K43Y5RN6UJ5R F152K43Y5RN6UJ5R
Product Name Ceramic Capacitors F 1Kv 1,5Nf ±10% Y5R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details