Vishay Intertechnology, Inc. Ceramic Capacitors F151K33Y5RR6UK7R

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F151K33Y5RR6UK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F151K33Y5RR6UK7R-ND
Ceramic Capacitors F151K33Y5RR6UK7R-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F151K33Y5RR6UK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F151K33Y5RR6UK7R
Capacitors - Ceramic Capacitors F151K33Y5RR6UK7R
CAP CER 150PF 3KV Y5R RADIAL

CAP CER 150PF 3KV Y5R RADIAL

Supplier's Site
F 3Kv 150Pf ± 10% Y5R Ammo E3 Vishay - 92K0012 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 150Pf ± 10% Y5R Ammo E3 Vishay
92K0012
F 3Kv 150Pf ± 10% Y5R Ammo E3 Vishay 92K0012
F 3KV 150pF ± 10% Y5R AMMO e3

F 3KV 150pF ± 10% Y5R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F151K33Y5RR6UK7R-ND F151K33Y5RR6UK7R 92K0012
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 3Kv 150Pf ± 10% Y5R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers