Vishay Precision Group Diodes, Rectifiers - Single - ESH1PD-M3/84A ESH1PD-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1037194-ESH1PD-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1037194-ESH1PD-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ESH1PD-M3/84A - 1037194-ESH1PD-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH1PD-M3/84A
1037194-ESH1PD-M3/84A
Diodes, Rectifiers - Single - ESH1PD-M3/84A 1037194-ESH1PD-M3/84A
Manufacturer: Vishay Win Source Part Number: 1037194-ESH1PD-M3/84 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1037194-ESH1PD-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-ESH1PD-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ESH1PD-M3/84A
200V 1A Diode and Rectifier 280-ESH1PD-M3/84A
Rectifier Diode Switching 200V 1A 25ns 2-Pin SMP T/R Product overview: ESH1PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PD-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 200V 1A 25ns 2-Pin SMP T/R Product overview: ESH1PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PD-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ESH1PD-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ESH1PD-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
ESH1PD Series 200 V 1 A High Current Density Surface Mount Ultrafast Rectifier - 866-ESH1PD-M3/84A - Utmel Electronic Limited
Hong Kong, China
ESH1PD Series 200 V 1 A High Current Density Surface Mount Ultrafast Rectifier
866-ESH1PD-M3/84A
ESH1PD Series 200 V 1 A High Current Density Surface Mount Ultrafast Rectifier 866-ESH1PD-M3/84A
ESH1PD Series 200 V 1 A High Current Density Surface Mount Ultrafast Rectifier

ESH1PD Series 200 V 1 A High Current Density Surface Mount Ultrafast Rectifier

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ESH1PD-M3/84A
Rectifiers ESH1PD-M3/84A
Rectifiers 200volts 1.0amp

Rectifiers 200volts 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH1PD-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH1PD-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ESH1PD-M3/84A
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 1037194-ESH1PD-M3/84A 280-ESH1PD-M3/84A ESH1PD-M3/84AGICT-ND 866-ESH1PD-M3/84A ESH1PD-M3/84A ESH1PD-M3/84A
Product Name Diodes, Rectifiers - Single - ESH1PD-M3/84A 200V 1A Diode and Rectifier Single Diodes ESH1PD Series 200 V 1 A High Current Density Surface Mount Ultrafast Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard Standard
VF 0.9000 volts 0.9000 volts 0.9000 volts
VR 200 volts
IR 1.00E-3 mA
trr 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
RF Diodes - BAR161E6327HTSA1 - 102811-BAR161E6327HTSA1 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Anode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT23-3
View Details
5 suppliers