Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807250-ES3DHE3_A/I
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 3A
Current - Reverse Leakage at Vr: 10μA at 200V
Capacitance at Vr, F: 45pF at 4V, 1MHz
Part Number Series: ES3D
DIODE GEN PURP 200V 3A DO214AB Product overview: ES3DHE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3DHE3_A/I can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 3A DO214AB
Rectifiers 200 Volt 3.0A 20ns Glass Passivated
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 807250-ES3DHE3_A/I | 280-ES3DHE3_A/I | ES3DHE3_A/IGITR-ND | ES3DHE3_A/I | ES3DHE3_A/I | ES3DHE3_A/I |
| Product Name | Diodes, Rectifiers - Single - ES3DHE3_A/I | 200V 3A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 30 ns |