Win Source Part Number: 1115175-ES1BHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 1 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): ES1BHE3-A/H; ES1BHE3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ES1BHE3_A/H-ND,ES1BH
Base Product Number: ES1
Rectifier Diode, 1 Element, 1A, 100V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ES1BHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1BHE3_A/H can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 100V 1A DO214AC
Rectifiers 1.0 Amp 100 Volt 30 Amp IFSM
DIODE GEN PURP 100V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1115175-ES1BHE3_A/H | 280-ES1BHE3_A/H | ES1BHE3_A/HGITR-ND | ES1BHE3_A/H | ES1BHE3_A/H | ES1BHE3_A/H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1A 100V Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 25 ns |