Infineon Technologies AG Schottky Diode and Rectifier 25CTQ045STRLPBF

Description
SCHOTTKY RECTIFIER 30 Amp Product overview: 25CTQ045STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-25CTQ045STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
SCHOTTKY RECTIFIER 30 Amp Product overview: 25CTQ045STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-25CTQ045STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 286-25CTQ045STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
286-25CTQ045STRLPBF
Schottky Diode and Rectifier 286-25CTQ045STRLPBF
SCHOTTKY RECTIFIER 30 Amp Product overview: 25CTQ045STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-25CTQ045STRLPBF can be used for catalog matching and distributor lookup.

SCHOTTKY RECTIFIER 30 Amp Product overview: 25CTQ045STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-25CTQ045STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 25CTQ045STRLPBF - 1123335-25CTQ045STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 25CTQ045STRLPBF
1123335-25CTQ045STRLPBF
Diodes, Rectifiers - Arrays - 25CTQ045STRLPBF 1123335-25CTQ045STRLPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1123335-25CTQ045STRL PBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1123335-25CTQ045STRLPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-25CTQ045STRLPBF 1123335-25CTQ045STRLPBF
Product Name Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - 25CTQ045STRLPBF
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRC0203B-NTRF-E - 873867-HRC0203B-NTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details