Vishay Precision Group Res, R94, 1.6Kw, Wirewound; Resistance Vishay EDGU1600R9400KXB00

Description
RES, R94, 1.6KW, WIREWOUND; Resistance:0.94ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R94, 1.6KW, WIREWOUND; Resistance:0.94ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R94, 1.6Kw, Wirewound; Resistance Vishay - 67X6002 - Newark, An Avnet Company
Chicago, IL, United States
Res, R94, 1.6Kw, Wirewound; Resistance Vishay
67X6002
Res, R94, 1.6Kw, Wirewound; Resistance Vishay 67X6002
RES, R94, 1.6KW, WIREWOUND; Resistance:0.94ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R94, 1.6KW, WIREWOUND; Resistance:0.94ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X6002
Product Name Res, R94, 1.6Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.9400 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details