Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9454EN-T1-E4 DG9454EN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 109341-DG9454EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 540MHz Charge Injection: 0.86pC Crosstalk: -81dB @ 1MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 2.7 V to 13.2 V Max Switch Time (Ton,Toff): 180ns, 110ns Channel Capacitance(CS off, CD off): 2pF, 3pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 109341-DG9454EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 540MHz Charge Injection: 0.86pC Crosstalk: -81dB @ 1MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 2.7 V to 13.2 V Max Switch Time (Ton,Toff): 180ns, 110ns Channel Capacitance(CS off, CD off): 2pF, 3pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9454EN-T1-E4 - 109341-DG9454EN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9454EN-T1-E4
109341-DG9454EN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9454EN-T1-E4 109341-DG9454EN-T1-E4
Manufacturer: Vishay Win Source Part Number: 109341-DG9454EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 540MHz Charge Injection: 0.86pC Crosstalk: -81dB @ 1MHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 120 Ohm Case / Package: 16-QFN (2.6x1.8) Single Supply Voltage (V+): 2.7 V to 13.2 V Max Switch Time (Ton,Toff): 180ns, 110ns Channel Capacitance(CS off, CD off): 2pF, 3pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 109341-DG9454EN-T1-E4
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 540MHz
Charge Injection: 0.86pC
Crosstalk: -81dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 120 Ohm
Case / Package: 16-QFN (2.6x1.8)
Single Supply Voltage (V+): 2.7 V to 13.2 V
Max Switch Time (Ton,Toff): 180ns, 110ns
Channel Capacitance(CS off, CD off): 2pF, 3pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9454EN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9454EN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9454EN-T1-E4
IC SW SPDTX3 120OHM 16MINIQFN

IC SW SPDTX3 120OHM 16MINIQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 109341-DG9454EN-T1-E4 DG9454EN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9454EN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal bus transceiver; 3-state - 74AHCV245APWJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; 24-SSOP (0.209", 5.30mm Width)
View Details
2 suppliers