Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9451EN-T1-E4 DG9451EN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 203252-DG9451EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 270MHz Charge Injection: 0.79pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 105 Ohm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 185ns, 130ns Channel Capacitance(CS off, CD off): 1pF, 9pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 203252-DG9451EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 270MHz Charge Injection: 0.79pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 105 Ohm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 185ns, 130ns Channel Capacitance(CS off, CD off): 1pF, 9pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9451EN-T1-E4 - 203252-DG9451EN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9451EN-T1-E4
203252-DG9451EN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9451EN-T1-E4 203252-DG9451EN-T1-E4
Manufacturer: Vishay Win Source Part Number: 203252-DG9451EN-T1-E 4 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 270MHz Charge Injection: 0.79pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 105 Ohm Case / Package: 16-miniQFN (1.8x2.6) Single Supply Voltage (V+): 2.7 V to 12 V Dual Supply Voltage(V±): ±2.5 V to 5 V Max Switch Time (Ton,Toff): 185ns, 130ns Channel Capacitance(CS off, CD off): 1pF, 9pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 203252-DG9451EN-T1-E4
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 270MHz
Charge Injection: 0.79pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 105 Ohm
Case / Package: 16-miniQFN (1.8x2.6)
Single Supply Voltage (V+): 2.7 V to 12 V
Dual Supply Voltage(V±): ±2.5 V to 5 V
Max Switch Time (Ton,Toff): 185ns, 130ns
Channel Capacitance(CS off, CD off): 1pF, 9pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9451EN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9451EN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9451EN-T1-E4
IC MUX 8:1 105OHM 16MINIQFN

IC MUX 8:1 105OHM 16MINIQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 203252-DG9451EN-T1-E4 DG9451EN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9451EN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface Transceiver IC - 722-SI3015-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Package Type Tube
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details