Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9431DY-T1-E3

Description
Win Source Part Number: 1055481-DG9431DY-T1- E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 30Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100pA Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG9431DY-T1-E3DKR,DG 9431DY-T1-E3CT,DG943 1DY-T1-E3-ND,DG9431D Y-T1-E3TR,DG9431DYT1 E3 Base Product Number: DG9431 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1055481-DG9431DY-T1- E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 30Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100pA Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG9431DY-T1-E3DKR,DG 9431DY-T1-E3CT,DG943 1DY-T1-E3-ND,DG9431D Y-T1-E3TR,DG9431DYT1 E3 Base Product Number: DG9431 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1055481-DG9431DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1055481-DG9431DY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1055481-DG9431DY-T1-E3
Win Source Part Number: 1055481-DG9431DY-T1- E3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 30Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 100pA Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 7pF Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: DG9431DY-T1-E3DKR,DG 9431DY-T1-E3CT,DG943 1DY-T1-E3-ND,DG9431D Y-T1-E3TR,DG9431DYT1 E3 Base Product Number: DG9431 Product Status: Obsolete

Win Source Part Number: 1055481-DG9431DY-T1-E3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 30Ohm
Charge Injection: 2pC
Current - Leakage (IS(off)) (Max): 100pA
Channel-to-Channel Matching (ΔRon): 400mOhm
Voltage - Supply, Single (V+): 2.7V ~ 5V
Switch Time (Ton, Toff) (Max): 75ns, 50ns
Channel Capacitance (CS(off), CD(off)): 7pF
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: DG9431DY-T1-E3DKR,DG9431DY-T1-E3CT,DG9431DY-T1-E3-ND,DG9431DY-T1-E3TR,DG9431DYT1E3
Base Product Number: DG9431
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9431DY-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9431DY-T1-E3
IC SWITCH SPDT X 1 30OHM 8SOIC

IC SWITCH SPDT X 1 30OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1055481-DG9431DY-T1-E3 DG9431DY-T1-E3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details