Vishay Intertechnology, Inc. Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers DG9424EDQ-T1-GE3

Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Product Status: Active Switch Circuit: SPST - NO Crosstalk: -77dB @ 1MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Product Status: Active Switch Circuit: SPST - NO Crosstalk: -77dB @ 1MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Manufacturer: Vishay Siliconix Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Product Status: Active Switch Circuit: SPST - NO Crosstalk: -77dB @ 1MHz Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP

Manufacturer: Vishay Siliconix
Category: Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers
Product Status: Active
Switch Circuit: SPST - NO
Crosstalk: -77dB @ 1MHz
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9424EDQ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9424EDQ-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG9424EDQ-T1-GE3
IC SWITCH QUAD SPST 16-TSSOP

IC SWITCH QUAD SPST 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9424EDQ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9424EDQ-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9424EDQ-T1-GE3
IC SWITCH SPST-NOX4 3OHM 16TSSOP

IC SWITCH SPST-NOX4 3OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DG9424EDQ-T1-GE3 DG9424EDQ-T1-GE3
Product Name Integrated Circuits (ICs) -Interface -Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 863-2121-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
View Details
2 suppliers
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details