Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9411EDL-T1-GE3

Description
Win Source Part Number: 1370833-DG9411EDL-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: DG9411 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns, 24ns Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 7pF Crosstalk: -77dB @ 1MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370833-DG9411EDL-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: DG9411 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns, 24ns Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 7pF Crosstalk: -77dB @ 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370833-DG9411EDL-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1370833-DG9411EDL-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1370833-DG9411EDL-T1-GE3
Win Source Part Number: 1370833-DG9411EDL-T1 -GE3 Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Package: Tape & Reel Product Status: Active Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Base Product Number: DG9411 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 8Ohm Channel-to-Channel Matching (ΔRon): 200mOhm Voltage - Supply, Single (V+): 1.8V ~ 5.5V Switch Time (Ton, Toff) (Max): 30ns, 24ns Charge Injection: 1pC Channel Capacitance (CS(off), CD(off)): 7pF Crosstalk: -77dB @ 1MHz

Win Source Part Number: 1370833-DG9411EDL-T1-GE3
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Base Product Number: DG9411
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 8Ohm
Channel-to-Channel Matching (ΔRon): 200mOhm
Voltage - Supply, Single (V+): 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max): 30ns, 24ns
Charge Injection: 1pC
Channel Capacitance (CS(off), CD(off)): 7pF
Crosstalk: -77dB @ 1MHz

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG9411EDL-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9411EDL-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG9411EDL-T1-GE3
IC ANALOG SWITCH SC70

IC ANALOG SWITCH SC70

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9411EDL-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9411EDL-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9411EDL-T1-GE3
IC SWITCH SPDT X 1 8OHM SC70-6

IC SWITCH SPDT X 1 8OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1370833-DG9411EDL-T1-GE3 DG9411EDL-T1-GE3 DG9411EDL-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Controllers - 448-CY7C65630-56LTXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
5 suppliers
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details