Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9236DN-T1-E4 DG9236DN-T1-E4

Description
Manufacturer: Vishay Win Source Part Number: 106592-DG9236DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 6pC Crosstalk: -70dB @ 10MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 145 Ohm Case / Package: 10-miniQFN (1.4x1.8) Single Supply Voltage (V+): 2.7 V to 16 V Max Switch Time (Ton,Toff): 70ns, 55ns Channel Capacitance(CS off, CD off): 2pF Max Leakage Current (IS off): 1nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106592-DG9236DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 6pC Crosstalk: -70dB @ 10MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 145 Ohm Case / Package: 10-miniQFN (1.4x1.8) Single Supply Voltage (V+): 2.7 V to 16 V Max Switch Time (Ton,Toff): 70ns, 55ns Channel Capacitance(CS off, CD off): 2pF Max Leakage Current (IS off): 1nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9236DN-T1-E4 - 106592-DG9236DN-T1-E4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9236DN-T1-E4
106592-DG9236DN-T1-E4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9236DN-T1-E4 106592-DG9236DN-T1-E4
Manufacturer: Vishay Win Source Part Number: 106592-DG9236DN-T1-E 4 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 800MHz Charge Injection: 6pC Crosstalk: -70dB @ 10MHz Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 145 Ohm Case / Package: 10-miniQFN (1.4x1.8) Single Supply Voltage (V+): 2.7 V to 16 V Max Switch Time (Ton,Toff): 70ns, 55ns Channel Capacitance(CS off, CD off): 2pF Max Leakage Current (IS off): 1nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106592-DG9236DN-T1-E4
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 800MHz
Charge Injection: 6pC
Crosstalk: -70dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 145 Ohm
Case / Package: 10-miniQFN (1.4x1.8)
Single Supply Voltage (V+): 2.7 V to 16 V
Max Switch Time (Ton,Toff): 70ns, 55ns
Channel Capacitance(CS off, CD off): 2pF
Max Leakage Current (IS off): 1nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9236DN-T1-E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9236DN-T1-E4
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9236DN-T1-E4
IC SW SPDTX2 145OHM 10MINIQFN

IC SW SPDTX2 145OHM 10MINIQFN

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG9236DN-T1-E4 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9236DN-T1-E4
Analog Switches, Multiplexers, Demultiplexers DG9236DN-T1-E4
IC ANLG SWITCH DUAL SPST 10QFN

IC ANLG SWITCH DUAL SPST 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 106592-DG9236DN-T1-E4 DG9236DN-T1-E4 DG9236DN-T1-E4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9236DN-T1-E4 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DFN1216-8
View Details
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
Modems - ICs and Modules - SI2415-C-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers