Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG884DN-E3 DG884DN-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772694-DG884DN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 44-LCC (J-Lead) Applications: Video Operating Supply Voltage: 13 V ~ 20 V -3db Bandwidth: 300MHz Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: DG884 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG884DN; DG4051EEN-T1-GE4; Introduction Date: June 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772694-DG884DN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 44-LCC (J-Lead) Applications: Video Operating Supply Voltage: 13 V ~ 20 V -3db Bandwidth: 300MHz Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: DG884 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG884DN; DG4051EEN-T1-GE4; Introduction Date: June 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG884DN-E3 - 772694-DG884DN-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG884DN-E3
772694-DG884DN-E3
Interface - Interface - Analog Switches - Special Purpose - DG884DN-E3 772694-DG884DN-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772694-DG884DN-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 44-LCC (J-Lead) Applications: Video Operating Supply Voltage: 13 V ~ 20 V -3db Bandwidth: 300MHz Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: DG884 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG884DN; DG4051EEN-T1-GE4; Introduction Date: June 20, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 772694-DG884DN-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: T-Switch Configuration
Package: 44-LCC (J-Lead)
Applications: Video
Operating Supply Voltage: 13 V ~ 20 V
-3db Bandwidth: 300MHz
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: DG884
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
On-State Resistance (Maximum): 90 Ohm
Alternative Parts (Cross-Reference): DG884DN; DG4051EEN-T1-GE4;
Introduction Date: June 20, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DG884DN-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DG884DN-E3
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DG884DN-E3
IC VIDEO MULTIPLEXER 8X4 44PLCC

IC VIDEO MULTIPLEXER 8X4 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772694-DG884DN-E3 DG884DN-E3
Product Name Interface - Interface - Analog Switches - Special Purpose - DG884DN-E3 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 13 V ~ 20 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface - Specialized - AD7569JPZ - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details