Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DJ-E3 DG642DJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772693-DG642DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 15 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 40pC Crosstalk: -85dB @ 5MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Channel Capacitance (CS(off), CD(off)): 20pF, 20pF Part Status: Obsolete(EOL) Family Name: DG642 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP On-State Resistance (Maximum): 8 Ohm Dual Voltage Supply: ±3 V ~ 15 V Switch Time (Ton, Toff) (Maximum): 100ns, 60ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): ADG419BRM-REEL; ADG419BRMZ-REEL; ADG419BRM; ADG419BRM-REEL7; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772693-DG642DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 15 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 40pC Crosstalk: -85dB @ 5MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Channel Capacitance (CS(off), CD(off)): 20pF, 20pF Part Status: Obsolete(EOL) Family Name: DG642 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP On-State Resistance (Maximum): 8 Ohm Dual Voltage Supply: ±3 V ~ 15 V Switch Time (Ton, Toff) (Maximum): 100ns, 60ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): ADG419BRM-REEL; ADG419BRMZ-REEL; ADG419BRM; ADG419BRM-REEL7; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DJ-E3 - 772693-DG642DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DJ-E3
772693-DG642DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DJ-E3 772693-DG642DJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772693-DG642DJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 15 V Switch Circuit: SPDT -3db Bandwidth: 500MHz Charge Injection: 40pC Crosstalk: -85dB @ 5MHz Channel-to-Channel Matching (ΔRon): 500 mOhm Channel Capacitance (CS(off), CD(off)): 20pF, 20pF Part Status: Obsolete(EOL) Family Name: DG642 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP On-State Resistance (Maximum): 8 Ohm Dual Voltage Supply: ±3 V ~ 15 V Switch Time (Ton, Toff) (Maximum): 100ns, 60ns Current - Leakage (IS(off)) (Maximum): 10nA Alternative Parts (Cross-Reference): ADG419BRM-REEL; ADG419BRMZ-REEL; ADG419BRM; ADG419BRM-REEL7; Introduction Date: June 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772693-DG642DJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 15 V
Switch Circuit: SPDT
-3db Bandwidth: 500MHz
Charge Injection: 40pC
Crosstalk: -85dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Channel Capacitance (CS(off), CD(off)): 20pF, 20pF
Part Status: Obsolete(EOL)
Family Name: DG642
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
On-State Resistance (Maximum): 8 Ohm
Dual Voltage Supply: ±3 V ~ 15 V
Switch Time (Ton, Toff) (Maximum): 100ns, 60ns
Current - Leakage (IS(off)) (Maximum): 10nA
Alternative Parts (Cross-Reference): ADG419BRM-REEL; ADG419BRMZ-REEL; ADG419BRM; ADG419BRM-REEL7;
Introduction Date: June 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG642DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG642DJ-E3
IC SWITCH SPDT X 1 8OHM 8DIP

IC SWITCH SPDT X 1 8OHM 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772693-DG642DJ-E3 DG642DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG642DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - CODECs - AD1806JS - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details