Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DJ-E3 DG641DJ-E3

Description
Manufacturer: Vishay Win Source Part Number: 136091-DG641DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 136091-DG641DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DJ-E3 - 136091-DG641DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DJ-E3
136091-DG641DJ-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DJ-E3 136091-DG641DJ-E3
Manufacturer: Vishay Win Source Part Number: 136091-DG641DJ-E3 Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 500MHz Charge Injection: 19pC Crosstalk: -87dB @ 5MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-PDIP Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 15 V Max Switch Time (Ton,Toff): 70ns, 50ns Channel Capacitance(CS off, CD off): 12pF, 12pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 136091-DG641DJ-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 500MHz
Charge Injection: 19pC
Crosstalk: -87dB @ 5MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 15 V
Max Switch Time (Ton,Toff): 70ns, 50ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG641DJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG641DJ-E3
IC SWITCH SPST-NOX4 15OHM 16DIP

IC SWITCH SPST-NOX4 15OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 136091-DG641DJ-E3 DG641DJ-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG641DJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details