Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG538ADN-E3 DG538ADN-E3

Description
Manufacturer: Vishay Win Source Part Number: 106788-DG538ADN-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Ultrasound, Video -3db Bandwidth: 500MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 28-PLCC (11.51x11.51) Single Supply Voltage (V+): 10 V to 21 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 106788-DG538ADN-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Ultrasound, Video -3db Bandwidth: 500MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 28-PLCC (11.51x11.51) Single Supply Voltage (V+): 10 V to 21 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG538ADN-E3 - 106788-DG538ADN-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG538ADN-E3
106788-DG538ADN-E3
Interface - Interface - Analog Switches - Special Purpose - DG538ADN-E3 106788-DG538ADN-E3
Manufacturer: Vishay Win Source Part Number: 106788-DG538ADN-E3 Packaging: Tube/Rail Features: T-Switch Configuration Applications: Ultrasound, Video -3db Bandwidth: 500MHz Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 90 Ohm Case / Package: 28-PLCC (11.51x11.51) Single Supply Voltage (V+): 10 V to 21 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 106788-DG538ADN-E3
Packaging: Tube/Rail
Features: T-Switch Configuration
Applications: Ultrasound, Video
-3db Bandwidth: 500MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 90 Ohm
Case / Package: 28-PLCC (11.51x11.51)
Single Supply Voltage (V+): 10 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DG538ADN-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DG538ADN-E3
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DG538ADN-E3
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC

IC AMP/VIDEO/MUX LP 4/8CH 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 106788-DG538ADN-E3 DG538ADN-E3
Product Name Interface - Interface - Analog Switches - Special Purpose - DG538ADN-E3 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260841-SI32287-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Interface Transceiver IC - 879-BCM4343WKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface - Sensor and Detector Interfaces - AD9991KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details