Vishay Intertechnology, Inc. Interface - Interface - Analog Switches - Special Purpose - DG538ADJ-E3 DG538ADJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772688-DG538ADJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 28-DIP (0.600", 15.24mm) Applications: Ultrasound, Video Operating Supply Voltage: 10 V ~ 21 V -3db Bandwidth: 500MHz Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: DG538A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG538ADJ; DG538ADN-E3; DG4051EEQ-T1-GE3; Introduction Date: January 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 772688-DG538ADJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 28-DIP (0.600", 15.24mm) Applications: Ultrasound, Video Operating Supply Voltage: 10 V ~ 21 V -3db Bandwidth: 500MHz Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: DG538A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG538ADJ; DG538ADN-E3; DG4051EEQ-T1-GE3; Introduction Date: January 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - DG538ADJ-E3 - 772688-DG538ADJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - DG538ADJ-E3
772688-DG538ADJ-E3
Interface - Interface - Analog Switches - Special Purpose - DG538ADJ-E3 772688-DG538ADJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 772688-DG538ADJ-E3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: T-Switch Configuration Package: 28-DIP (0.600", 15.24mm) Applications: Ultrasound, Video Operating Supply Voltage: 10 V ~ 21 V -3db Bandwidth: 500MHz Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: DG538A Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP On-State Resistance (Maximum): 90 Ohm Alternative Parts (Cross-Reference): DG538ADJ; DG538ADN-E3; DG4051EEQ-T1-GE3; Introduction Date: January 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 772688-DG538ADJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: T-Switch Configuration
Package: 28-DIP (0.600", 15.24mm)
Applications: Ultrasound, Video
Operating Supply Voltage: 10 V ~ 21 V
-3db Bandwidth: 500MHz
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: DG538A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
On-State Resistance (Maximum): 90 Ohm
Alternative Parts (Cross-Reference): DG538ADJ; DG538ADN-E3; DG4051EEQ-T1-GE3;
Introduction Date: January 08, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - DG538ADJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
DG538ADJ-E3
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose DG538ADJ-E3
IC AMP/VIDEO/MUX LP 4/8CH 28DIP

IC AMP/VIDEO/MUX LP 4/8CH 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 772688-DG538ADJ-E3 DG538ADJ-E3
Product Name Interface - Interface - Analog Switches - Special Purpose - DG538ADJ-E3 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 10 V ~ 21 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
SMD Interface Transceiver IC - 702-SI3021-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tube
View Details
4 suppliers
Interface - Specialized - AD9397KSTZ-100 - Lingto Electronic Limited
Specs
Technology DVI; DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details