Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEQ-T1-E3 DG508BEQ-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167617-DG508BEQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 12V -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 13pF Family Name: DG508B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 380 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 250ns, 240ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ADG5408WBRUZ-REEL7; ADG5408WBRUZ; ADG5208SRU-EP-RL7; Introduction Date: May 04, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167617-DG508BEQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 12V -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 13pF Family Name: DG508B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 380 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 250ns, 240ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ADG5408WBRUZ-REEL7; ADG5408WBRUZ; ADG5208SRU-EP-RL7; Introduction Date: May 04, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEQ-T1-E3 - 1167617-DG508BEQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEQ-T1-E3
1167617-DG508BEQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEQ-T1-E3 1167617-DG508BEQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167617-DG508BEQ-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 12V -3db Bandwidth: 250MHz Charge Injection: 2pC Crosstalk: -88dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Channel Capacitance (CS(off), CD(off)): 3pF, 13pF Family Name: DG508B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 380 Ohm Dual Voltage Supply: ±5 V ~ 20 V Switch Time (Ton, Toff) (Maximum): 250ns, 240ns Current - Leakage (IS(off)) (Maximum): 1nA Alternative Parts (Cross-Reference): ADG5408WBRUZ-REEL7; ADG5408WBRUZ; ADG5208SRU-EP-RL7; Introduction Date: May 04, 2009 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167617-DG508BEQ-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 12V
-3db Bandwidth: 250MHz
Charge Injection: 2pC
Crosstalk: -88dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 3pF, 13pF
Family Name: DG508B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 380 Ohm
Dual Voltage Supply: ±5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum): 250ns, 240ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): ADG5408WBRUZ-REEL7; ADG5408WBRUZ; ADG5208SRU-EP-RL7;
Introduction Date: May 04, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG508BEQ-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG508BEQ-T1-E3
IC MUX 8:1 380OHM 16TSSOP

IC MUX 8:1 380OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG508BEQ-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG508BEQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG508BEQ-T1-E3
IC MUX 8CHAN PREC 16-TSSOP

IC MUX 8CHAN PREC 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1167617-DG508BEQ-T1-E3 DG508BEQ-T1-E3 DG508BEQ-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG508BEQ-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 12V Other; 12V ~ 44V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3208-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details