Analog MUX 16/8ch 114MHz 20V SOIC Surface Mount IC Product overview: DG506BEW-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 114MHz, 20V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 114MHz, 20V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG506BEW-T1-GE3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 16:1 300Ohm 28-SOIC
1 Circuit IC Switch 16:1 300Ohm 28-SOIC
1 Circuit IC Switch 16:1 300Ohm 28-SOIC
IC MUX ANA DUAL 16/8CH 28SOIC
1 Circuit IC Switch 16:1 300Ohm 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG506BEW-T1-GE3 | DG506BEW-T1-GE3DKR-ND | DG506BEW-T1-GE3 | DG506BEW-T1-GE3 |
| Product Name | SMD 114MHz 20V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 15 volts | 5 to 44 volts | ||
| Bandwidth | 114 MHz | 114 MHz | 114 MHz | 114 MHz |
| Min Operating Current | 0.1000 mA | |||
| Power Dissipation | 840 milliwatts |