Texas Instruments SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 74CB3Q3253RGYRG4

Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-VQFN -40 to 85
Request a Quote
Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CB3Q3253 is a dual 1-of-4 FET multiplexer/demultiplexer designed for 2.5-V to 3.3-V low-voltage high-bandwidth bus switching applications. It supports rail-to-rail signal switching from 0 V to 5 V with a typical ON-state resistance of 4 Ω and a bandwidth of up to 500 MHz. The part is available in a 16-pin VQFN package measuring 4.5 mm × 3.5 mm, with an operating temperature range of -40 °C to 85 °C. I/Os are 5-V tolerant, and control inputs accept TTL and CMOS logic levels. It features low power consumption of 0.6 mA typical, bidirectional signal flow with near-zero propagation delay, and meets JESD78 class II latch-up performance and JESD22 ESD protection standards.

Datasheet Summary
Powered by GS/AI

The SN74CB3Q3253 is a dual 1-of-4 FET multiplexer/demultiplexer designed for 2.5-V to 3.3-V low-voltage high-bandwidth bus switching applications. It supports rail-to-rail signal switching from 0 V to 5 V with a typical ON-state resistance of 4 Ω and a bandwidth of up to 500 MHz. The part is available in a 16-pin VQFN package measuring 4.5 mm × 3.5 mm, with an operating temperature range of -40 °C to 85 °C. I/Os are 5-V tolerant, and control inputs accept TTL and CMOS logic levels. It features low power consumption of 0.6 mA typical, bidirectional signal flow with near-zero propagation delay, and meets JESD78 class II latch-up performance and JESD22 ESD protection standards.

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253RGYRG4 - Texas Instruments
Dallas, TX, United States
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
74CB3Q3253RGYRG4
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 74CB3Q3253RGYRG4
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-VQFN -40 to 85

Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Analog Multiplexers
Product Number 74CB3Q3253RGYRG4
Product Name SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBT16232DGGRE4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRG4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details