Nexperia B.V. 8-channel analog multiplexer/demultiplexer with latch 74HC4351D-Q100J

Description
The 74HC4351-Q100; 74HCT4351-Q100 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Description
The 74HC4351-Q100; 74HCT4351-Q100 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4351D-Q100 is an 8-channel analog multiplexer/demultiplexer with latch, qualified to AEC-Q100 (Grade 1) for automotive use. It is packaged in an SO20 plastic small outline package with a body width of 7.5 mm and operates over a temperature range of -40 °C to +125 °C. The device features three digital select inputs, two enable inputs, and a latch enable input to control an SP8T analog switch with a wide analog input voltage range of -5 V to +5 V. Typical ON resistance is 80 Ω at V_{CC} - V_{EE} = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V. It includes clamp diodes for input protection, supports logic level translation, and provides built-in break-before-make switching. ESD protection exceeds 2000 V (HBM) and 1000 V (CDM).

Datasheet Summary
Powered by GS/AI

The 74HC4351D-Q100 is an 8-channel analog multiplexer/demultiplexer with latch, qualified to AEC-Q100 (Grade 1) for automotive use. It is packaged in an SO20 plastic small outline package with a body width of 7.5 mm and operates over a temperature range of -40 °C to +125 °C. The device features three digital select inputs, two enable inputs, and a latch enable input to control an SP8T analog switch with a wide analog input voltage range of -5 V to +5 V. Typical ON resistance is 80 Ω at V_{CC} - V_{EE} = 4.5 V, 70 Ω at 6.0 V, and 60 Ω at 9.0 V. It includes clamp diodes for input protection, supports logic level translation, and provides built-in break-before-make switching. ESD protection exceeds 2000 V (HBM) and 1000 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
8-channel analog multiplexer/demultiplexer with latch - 74HC4351D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
8-channel analog multiplexer/demultiplexer with latch
74HC4351D-Q100J
8-channel analog multiplexer/demultiplexer with latch 74HC4351D-Q100J
The 74HC4351-Q100; 74HCT4351-Q100 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide analog input voltage range from -5 V to +5 V Complies with JEDEC standard no. 7A Low ON resistance: 80 Ω (typical) at VCC - VEE = 4.5 V 70 Ω (typical) at VCC - VEE = 6.0 V 60 Ω (typical) at VCC - VEE = 9.0 V Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals Typical ‘break before make’ built-in Address latches provided ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4351-Q100; 74HCT4351-Q100 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultiplexer applications. The switch features three digital select inputs (S0 to S2), eight independent inputs/outputs (Yn), a common input/output (Z) and two digital enable inputs (E1 and E2). With E1 LOW and E2 HIGH, one of the eight switches is selected (low impedance ON-state) by S0 to S2. The data at the select inputs may be latched by using the latch enable input (LE). When LEis HIGH the latch is transparent. When E1 is HIGH or E2 is LOW all 8 analog switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide analog input voltage range from -5 V to +5 V
  • Complies with JEDEC standard no. 7A
  • Low ON resistance:
    • 80 Ω (typical) at VCC - VEE = 4.5 V
    • 70 Ω (typical) at VCC - VEE = 6.0 V
    • 60 Ω (typical) at VCC - VEE = 9.0 V
  • Logic level translation: to enable 5 V logic to communicate with ±5 V analog signals
  • Typical ‘break before make’ built-in
  • Address latches provided
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC4351D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HC4351D-Q100JTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HC4351D-Q100JTR-ND
74HC4351D-Q100/SOT16 3/SO20

74HC4351D-Q100/SOT163/SO20

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC4351D-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HC4351D-Q100JDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HC4351D-Q100JDKR-ND
74HC4351D-Q100/SOT16 3/SO20

74HC4351D-Q100/SOT163/SO20

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74HC4351D-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74HC4351D-Q100JCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74HC4351D-Q100JCT-ND
74HC4351D-Q100/SOT16 3/SO20

74HC4351D-Q100/SOT163/SO20

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4351D-Q100J 1727-74HC4351D-Q100JTR-ND
Product Name 8-channel analog multiplexer/demultiplexer with latch Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts 2 to 10 volts
Package Type SOT163-1 SOT163-1 SOIC; "20-SOIC
Configuration 8x1
Unlock Full Specs
to access all available technical data

Similar Products

4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257PW-Q100J - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers
8-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4851BQ-Q100,11 - Nexperia B.V.
Specs
Applications Automotive
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
5 suppliers
Analog Switch and Multiplexer IC - 743-74HC238D-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Single bus switch - 74CBTLV1G125GM,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers